web counter

NXP S32V234-EVB2-DDEVELOPMENT BOARD

Applications:

Embedded System >

Application Processor

End Products:

AutomotiveAutomotive Vision ControlFront CameraSurround View SystemAdvanced Driver Assistance Systems (ADAS)

ECAD Model:

Description

The NXP S32V234-EVB2-D is an automotive and transportation evaluation system designed to enable developers to quickly and easily evaluate the S32V234 processor and its vision and sensor fusion capabilities. It is a complete development platform that includes the S32V234 processor, a variety of peripherals, and a comprehensive software package. The S32V234 processor is a high-performance, low-power, automotive-grade processor designed for vision and sensor fusion applications. It features a dual-core ARM Cortex-A53 processor, a powerful 3D graphics processor, and a variety of peripherals. The evaluation system also includes a comprehensive software package that includes a variety of development tools, libraries, and example applications. The S32V234-EVB2-D evaluation system is an ideal platform for developing advanced vision and sensor fusion applications for automotive and transportation applications.

Specifications

NXP technical specifications, attributes, parameters and parts with similar specifications to NXP .
  • Type
    Parameter
  • Unit Weight
    1 lb
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Part # Aliases
    935351749598
  • Manufacturer
    NXP
  • Brand
    NXP Semiconductors
  • RoHS
    Details
  • Series
    S32V234
  • Subcategory
    Development Tools
  • Product Type
    Development Boards & Kits - ARM
  • Product Category
    Development Boards & Kits - ARM
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.IC INTERFACE SPECIALIZED FLEXRAY2800RFQ
Analog DevicesSwitching Controllers Automotive Low-Voltage 2-Channel Step-Down Controller254BUY
Analog DevicesSwitching Controllers Automotive Low-Voltage 2-Channel Step-Down Controller0RFQ
Lattice Semiconductor0RFQ
Analog DevicesSwitching Controllers Automotive Low-Voltage 2-Channel Step-Down Controller552BUY
Analog DevicesSwitching Controllers Automotive Low-Voltage 2-Channel Step-Down Controller1862BUY
Analog DevicesSwitching Controllers Automotive Low-Voltage 2-Channel Step-Down Controller713BUY
NXP USA Inc.IC REDRIVER I2C 1CH 8HWSON4000BUY
ON Semiconductor2 BIT UNIDIR TRANSLATOR SOIC 87RFQ