web counter

NXP USA Inc. DEMOAPEXSENSORBOARD DESIGN ALTITUDE PRESSURE

NXP USA Inc. DEMOAPEXSENSOR Reference Design 4
NXP USA Inc. DEMOAPEXSENSOR Reference Design 1
NXP USA Inc. DEMOAPEXSENSOR Reference Design 2
NXP USA Inc. DEMOAPEXSENSOR Reference Design 3
NXP USA Inc. DEMOAPEXSENSOR Reference Design 4
NXP USA Inc. DEMOAPEXSENSOR Reference Design 1
NXP USA Inc. DEMOAPEXSENSOR Reference Design 1
NXP USA Inc. DEMOAPEXSENSOR Reference Design 2
NXP USA Inc. DEMOAPEXSENSOR Reference Design 3
NXP USA Inc. DEMOAPEXSENSOR Reference Design 4

Applications:

Sensors and Transducers >

Pressure Sensor

End Products:

Medical and HealthcareMedical and Healthcare

ECAD Model:

Description

NXP Semiconductors DEMOAPEXSENSOR-DEMOAPEXSENSOR is an Altitude Pressure Experimental (APEX) Sensor Board designed for medical and healthcare solutions. It is a low-power, high-accuracy, and low-cost solution for measuring altitude and pressure. The board is equipped with a MEMS pressure sensor, a temperature sensor, and a microcontroller. It also features a USB interface for easy connection to a PC or laptop. The board is designed to be used in medical and healthcare applications such as altitude and pressure monitoring, altitude and pressure sensing, and altitude and pressure measurement. The board is also suitable for use in industrial and automotive applications. The board is designed to be used in a wide range of applications, including medical, industrial, and automotive.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    10V~16V
  • Interface
    I2C, SPI, Analog
  • Utilized IC / Part
    MPX2102, MPXV5004G, MPL115A2, MMA7361L
  • Supplied Contents
    Board(s)
  • Sensor Type
    Accelerometer, Pressure, Water Level, Altimeter/Barometer
  • Sensitivity
    Multiple
  • Embedded
    Yes, MCU, 8-Bit
  • Sensing Range
    Multiple Ranges
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.500RFQ
Analog Devices, Inc.0RFQ