web counter

NXP USA Inc. EVB-SCMIMX6SXBOARD CUSTOMER EVAL

NXP USA Inc. EVB-SCMIMX6SX Reference Design 20
NXP USA Inc. EVB-SCMIMX6SX Reference Design 1
NXP USA Inc. EVB-SCMIMX6SX Reference Design 2
NXP USA Inc. EVB-SCMIMX6SX Reference Design 3
NXP USA Inc. EVB-SCMIMX6SX Reference Design 4
NXP USA Inc. EVB-SCMIMX6SX Reference Design 5
NXP USA Inc. EVB-SCMIMX6SX Reference Design 6
NXP USA Inc. EVB-SCMIMX6SX Reference Design 7
NXP USA Inc. EVB-SCMIMX6SX Reference Design 8
NXP USA Inc. EVB-SCMIMX6SX Reference Design 9
NXP USA Inc. EVB-SCMIMX6SX Reference Design 10
NXP USA Inc. EVB-SCMIMX6SX Reference Design 11
NXP USA Inc. EVB-SCMIMX6SX Reference Design 12
NXP USA Inc. EVB-SCMIMX6SX Reference Design 13
NXP USA Inc. EVB-SCMIMX6SX Reference Design 14
NXP USA Inc. EVB-SCMIMX6SX Reference Design 15
NXP USA Inc. EVB-SCMIMX6SX Reference Design 16
NXP USA Inc. EVB-SCMIMX6SX Reference Design 17
NXP USA Inc. EVB-SCMIMX6SX Reference Design 18
NXP USA Inc. EVB-SCMIMX6SX Reference Design 19
NXP USA Inc. EVB-SCMIMX6SX Reference Design 20
NXP USA Inc. EVB-SCMIMX6SX Reference Design 1
NXP USA Inc. EVB-SCMIMX6SX Reference Design 1
NXP USA Inc. EVB-SCMIMX6SX Reference Design 2
NXP USA Inc. EVB-SCMIMX6SX Reference Design 3
NXP USA Inc. EVB-SCMIMX6SX Reference Design 4
NXP USA Inc. EVB-SCMIMX6SX Reference Design 5
NXP USA Inc. EVB-SCMIMX6SX Reference Design 6
NXP USA Inc. EVB-SCMIMX6SX Reference Design 7
NXP USA Inc. EVB-SCMIMX6SX Reference Design 8
NXP USA Inc. EVB-SCMIMX6SX Reference Design 9
NXP USA Inc. EVB-SCMIMX6SX Reference Design 10
NXP USA Inc. EVB-SCMIMX6SX Reference Design 11
NXP USA Inc. EVB-SCMIMX6SX Reference Design 12
NXP USA Inc. EVB-SCMIMX6SX Reference Design 13
NXP USA Inc. EVB-SCMIMX6SX Reference Design 14
NXP USA Inc. EVB-SCMIMX6SX Reference Design 15
NXP USA Inc. EVB-SCMIMX6SX Reference Design 16
NXP USA Inc. EVB-SCMIMX6SX Reference Design 17
NXP USA Inc. EVB-SCMIMX6SX Reference Design 18
NXP USA Inc. EVB-SCMIMX6SX Reference Design 19
NXP USA Inc. EVB-SCMIMX6SX Reference Design 20

Applications:

Embedded System >

Application Processor

End Products:

AutomotiveInfotainment System

ECAD Model:

Description

The NXP Semiconductors EVB-SCMIMX6SX, SCM-i.MX 6SX Evaluation Board is based on the SCM-i.MX 6SX System-on-Chip (SoC) i.MX 6 Application Processor. It is designed for automotive and transportation applications, and provides a comprehensive platform for evaluating the features and performance of the i.MX 6SX SoC. The board includes a variety of features, such as a high-performance ARM Cortex-A9 processor, a wide range of peripherals, and a variety of connectivity options. It also includes a variety of software development tools, such as a Linux BSP, Android BSP, and a Windows CE BSP. The board is ideal for developing and testing applications for automotive and transportation applications, such as infotainment, navigation, and driver assistance systems.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Part Status
    Active
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 25.0000MHZ 18PF SMD23200BUY
NXP USA Inc.IC TRNSLTR BIDIR 14DHVQFN2979RFQ
Microchip TechnologyMICROCHIP - 25LC320A-I/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial SPI, 10 MHz, SOIC, 8 Pins80RFQ
STMicroelectronicsIC SUPERVISOR DUAL ECO SOT23-60RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
ON SemiconductorIC REG LDO 3.3V 1A 6DFN20790BUY
NXP USA Inc.IC TRNSLTR BIDIRECTIONAL 10TSSOP7820BUY
Grayhill Inc.Switch DIP ON OFF SPST 2 Recessed Slide 0.1A 30VDC Gull Wing 2000Cycles/SwitchCycles 2.54mm SMD T/R2300BUY