web counter

NXP USA Inc. FRDM-BC3770-EVBBC3770 - Power Management, Battery Charger Evaluation Board

NXP USA Inc. FRDM-BC3770-EVB Reference Design 1
NXP USA Inc. FRDM-BC3770-EVB Reference Design 1
NXP USA Inc. FRDM-BC3770-EVB Reference Design 1
NXP USA Inc. FRDM-BC3770-EVB Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Communications and TelecomMobile Applications

ECAD Model:

Description

The NXP Semiconductors FRDM-BC3770-EVB is a Freedom Battery Charger Expansion Board without KL25Z, Communications and Telecom. It is designed to provide a platform for evaluating the BC3770 battery charger IC. The board features a USB-C connector for power input, a USB-C connector for power output, and a JST connector for connecting a battery. It also includes a set of LEDs to indicate the charging status. The board is compatible with the NXP Semiconductors FRDM-KL25Z development board, allowing users to develop and debug their applications. The board is ideal for applications such as battery-powered IoT devices, wearables, and other battery-powered applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    BC3770
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC GATE DRIVER HALF BRDGE 14SO0RFQ