web counter

NXP USA Inc. FRDM-CR20ADEV BOARD FREEDOM MCR20A KINETIS

NXP USA Inc. FRDM-CR20A Reference Design 6
NXP USA Inc. FRDM-CR20A Reference Design 1
NXP USA Inc. FRDM-CR20A Reference Design 2
NXP USA Inc. FRDM-CR20A Reference Design 3
NXP USA Inc. FRDM-CR20A Reference Design 4
NXP USA Inc. FRDM-CR20A Reference Design 5
NXP USA Inc. FRDM-CR20A Reference Design 6
NXP USA Inc. FRDM-CR20A Reference Design 1
NXP USA Inc. FRDM-CR20A Reference Design 1
NXP USA Inc. FRDM-CR20A Reference Design 2
NXP USA Inc. FRDM-CR20A Reference Design 3
NXP USA Inc. FRDM-CR20A Reference Design 4
NXP USA Inc. FRDM-CR20A Reference Design 5
NXP USA Inc. FRDM-CR20A Reference Design 6

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialIndustrial-Scientific and Medical

ECAD Model:

Description

The NXP Semiconductors FRDM-CR20A Freedom Development Board for MCR20A Wireless Transceiver is an industrial grade development board designed to enable rapid prototyping and evaluation of the MCR20A Wireless Transceiver. It features a low-power, 2.4GHz transceiver with a range of up to 1km, and is ideal for applications such as industrial automation, building automation, and home automation. The board includes an on-board debugger, a USB interface, and a range of peripherals, including an LCD display, LEDs, and push buttons. It also includes a range of software libraries and tools to help developers quickly and easily develop their applications. The FRDM-CR20A is a great choice for developers looking to quickly and easily develop their wireless applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
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
STMicroelectronicsIC PFC CTRLR TRANSITION 16SOIC10000RFQ
STMicroelectronicsPower Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube50RFQ