web counter

NXP USA Inc. KIT06XS4200EVBEEVAL BOARD, MC06XS4200 HIGH SIDE SWITCH

NXP USA Inc. KIT06XS4200EVBE Reference Design 1
NXP USA Inc. KIT06XS4200EVBE Reference Design 1
NXP USA Inc. KIT06XS4200EVBE Reference Design 1
NXP USA Inc. KIT06XS4200EVBE Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

LightingIndustrial Lighting

ECAD Model:

Description

The NXP Semiconductors KIT06XS4200EVBE-EVBE is an evaluation board featuring the MC06XS4200 dual high side switch, lighting control. This board is designed to provide a platform for evaluating the performance of the MC06XS4200 dual high side switch, which is a high-performance, low-power, low-voltage, low-side switch. The board features two independent high-side switches, each with a maximum current rating of 2A. The board also includes a variety of features such as a power supply, a voltage regulator, a current sense resistor, and a temperature sensor. The board is designed to be used in a variety of applications such as automotive lighting, industrial lighting, and LED lighting. The board is also compatible with a variety of microcontrollers and development boards.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2011
  • Part Status
    Active
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    MC06XS4200
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronics0RFQ
STMicroelectronicsSTMICROELECTRONICS L78M05CDT-TR LINEAR VOLTAGE REGULATOR, 5V, DPAK-3239935RFQ
STMicroelectronicsSTMICROELECTRONICS L78M05CP Linear Voltage Regulator, Fixed, 10V To 35V In, 5V And 0.5A Out, TO-220FP-34799RFQ
STMicroelectronicsIC REG LINEAR 5V 500MA TO220913BUY
STMicroelectronicsIC REG LINEAR 5V 500MA TO220163BUY
STMicroelectronicsSTMICROELECTRONICS L78M05ACDT-TR. IC, LINEAR VOLTAGE REGULATOR, 5V, DPAK-37500BUY
STMicroelectronicsSTMICROELECTRONICS L78M05CVLinear Voltage Regulator, Fixed, Positive, 10V To 35V In, 5V And 0.5A Out, TO-220-3100BUY
STMicroelectronicsSTMICROELECTRONICS L78M05ABVLinear Voltage Regulator, Fixed, 10V To 35V In, 5V And 0.5A Out, TO-220-32000BUY