web counter

NXP USA Inc. KIT33662JEFEVBENetworking Development Tools LIN 2.1 / SAEJ2602-2

NXP USA Inc. KIT33662JEFEVBE Reference Design 3
NXP USA Inc. KIT33662JEFEVBE Reference Design 1
NXP USA Inc. KIT33662JEFEVBE Reference Design 2
NXP USA Inc. KIT33662JEFEVBE Reference Design 3
NXP USA Inc. KIT33662JEFEVBE Reference Design 1
NXP USA Inc. KIT33662JEFEVBE Reference Design 1
NXP USA Inc. KIT33662JEFEVBE Reference Design 2
NXP USA Inc. KIT33662JEFEVBE Reference Design 3

Applications:

Interface >

CAN Transceiver

End Products:

AutomotiveAutomotive LightingHVACAutomotive - Body ElectronicsAutomotive GatewayAutomotive Safety

ECAD Model:

Description

The NXP Semiconductors KIT33662JEFEVBE-JEFEVBE is an evaluation kit for the MC33662J CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation. This kit is designed to help engineers evaluate the performance of the MC33662J CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation. It includes a board with the MC33662J CAN, LIN2.1/SAEJ2602-2, LIN Phy, Automotive and Transportation, as well as a USB cable, a power supply, and a user manual. The board also includes a CAN transceiver, a LIN transceiver, and a LIN PHY. The kit is designed to be used in automotive and transportation applications, and is suitable for use in a variety of environments.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LIN
  • Utilized IC / Part
    MC33662
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
Analog Devices, Inc.10RFQ
Analog Devices Inc.Op Amp Single High Speed Amplifier ±6V/12V 8-Pin LFCSP EP T/R0RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±6V/12V 8-Pin SOIC N EP T/R17RFQ
Analog Devices Inc.ANALOG DEVICES AD8099ARDZOperational Amplifier, Single, 550 MHz, 1 Amplifier, 1350 V/s, 5V to 12V, SOIC, 8 Pins0RFQ
Analog Devices Inc.High Speed Operational Amplifiers Ultra Low Distort 0.95nV/Hz VTG Noise0RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±6V/12V 8-Pin LFCSP EP T/R36000RFQ