web counter

NXP USA Inc. KIT33879AEKEVBEPower Management IC Development Tools CONFIGURABLE OCTAL

NXP USA Inc. KIT33879AEKEVBE Reference Design 1
NXP USA Inc. KIT33879AEKEVBE Reference Design 1
NXP USA Inc. KIT33879AEKEVBE Reference Design 1
NXP USA Inc. KIT33879AEKEVBE Reference Design 1

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Instrumentation and MeasurementInstrumentation and Measurement

ECAD Model:

Description

The NXP Semiconductors KIT33879AEKEVBE-AEKEVBE is an evaluation kit for the MC33879 Configurable Octal Serial Switch, Instrumentation and Measurement. This kit provides a comprehensive platform for evaluating the features and performance of the MC33879. It includes a full set of hardware and software components, including a development board, a USB cable, and a software package. The board features a wide range of I/O connectors, allowing for easy connection to external devices. The software package includes a graphical user interface, which allows for easy configuration of the MC33879. The kit also includes a comprehensive set of documentation, including user manuals, application notes, and reference designs. This evaluation kit is an ideal solution for evaluating the features and performance of the MC33879.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High and Low Side Driver (Internal FET)
  • Utilized IC / Part
    MC33879
  • Supplied Contents
    Board(s)
  • Primary Attributes
    8-output hardware-configurable
  • Embedded
    No
  • Secondary Attributes
    16-Bit Serial Input Control
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR LM2903DR2GPRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-836664RFQ