web counter

NXP USA Inc. KIT33882EKEVBMC33882 Smart Six Output Switch Evaluation Kit

NXP USA Inc. KIT33882EKEVB Reference Design 5
NXP USA Inc. KIT33882EKEVB Reference Design 1
NXP USA Inc. KIT33882EKEVB Reference Design 2
NXP USA Inc. KIT33882EKEVB Reference Design 3
NXP USA Inc. KIT33882EKEVB Reference Design 4
NXP USA Inc. KIT33882EKEVB Reference Design 5
NXP USA Inc. KIT33882EKEVB Reference Design 1
NXP USA Inc. KIT33882EKEVB Reference Design 1
NXP USA Inc. KIT33882EKEVB Reference Design 2
NXP USA Inc. KIT33882EKEVB Reference Design 3
NXP USA Inc. KIT33882EKEVB Reference Design 4
NXP USA Inc. KIT33882EKEVB Reference Design 5

Applications:

Interface >

USB-to-SPI Interface

End Products:

Instrumentation and MeasurementInstrumentation and Measurement

ECAD Model:

Description

The NXP Semiconductors KIT33882EKEVB-EKEVB is an evaluation kit for the MC33882 Smart Six Output Switch. This switch is designed to provide 0.3 Ohm RDSon with SPI and Parallel Input Control. The kit includes all the necessary components to evaluate the performance of the MC33882, including an evaluation board, a power supply, and a set of instrumentation and measurement tools. The evaluation board is designed to provide a platform for testing the MC33882 in a variety of applications. The power supply provides the necessary power to the board, while the instrumentation and measurement tools allow for accurate testing and evaluation of the MC33882. The KIT33882EKEVB-EKEVB is an ideal solution for evaluating the performance of the MC33882 in a variety of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    MC33882
  • Supplied Contents
    Board(s)
  • Primary Attributes
    6-Channel (Hex)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.5V 300MA 8SOIC47BUY
Analog Devices Inc.IC, LOAD SWITCH, HIGH SIDE, 4WLCSP10RFQ
Analog Devices Inc.IC REG LINEAR 3V 300MA 8LFCSP800BUY
Analog Devices Inc.DGT ISOL 2500VRMS 2CH USB 16SOIC275BUY
Analog Devices Inc.ANALOG DEVICES ADP7102ACPZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 200mV drop, 1.22V to 19.8V/0.3A out, LFCSP-8112RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM3160BRWZ - IC, ISOLATOR, DIGITAL, USB, 16SOIC0RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 300MA 8LFCSP7BUY
Analog Devices Inc.ANALOG DEVICES ADUM3070ARQZDigital Isolator, 1 Channel, 3 V, 5.5 V, QSOP, 16 Pins25RFQ
Analog Devices Inc.ANALOG DEVICES ADP7102ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 200mV drop, 1.22V to 19.8V/0.3A out, SOIC-810RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 300MA 8LFCSP800BUY
Analog Devices Inc.IC REG LINEAR 2.5V 300MA 8LFCSP120003BUY
Analog Devices Inc.IC REG LINEAR 2.5V 300MA 8SOIC794BUY
Load more