web counter

NXP USA Inc. KIT34844AEPEVBELED Lighting Development Tools IC, 10 CHANNEL LED BACKLIGHT

NXP USA Inc. KIT34844AEPEVBE Reference Design 1
NXP USA Inc. KIT34844AEPEVBE Reference Design 1
NXP USA Inc. KIT34844AEPEVBE Reference Design 1
NXP USA Inc. KIT34844AEPEVBE Reference Design 1

Applications:

Lighting >

Backlight LED Driver

End Products:

LightingLightingLED Driver

ECAD Model:

Description

The NXP Semiconductors KIT34844AEPEVBE-AEPEVBE is an evaluation kit for the 34844 LED Backlight Driver. It is designed to provide a complete solution for driving LED backlights in LCD displays. The kit includes a power supply, lighting control, and a range of components to enable evaluation of the 34844 LED Backlight Driver. The kit also includes a comprehensive set of documentation and software to help users quickly and easily evaluate the performance of the 34844 LED Backlight Driver. The kit is ideal for applications such as automotive, industrial, and consumer displays.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    47V
  • Utilized IC / Part
    MC34844A
  • Supplied Contents
    Board(s), Cable(s)
  • Outputs and Type
    10, Non-Isolated
  • Features
    Graphic User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents