web counter

NXP USA Inc. MCIMX53-START-RNXP MCIMX53-START-R. WITH PMIC, QUICK START BOARD

NXP USA Inc. MCIMX53-START-R Reference Design 5
NXP USA Inc. MCIMX53-START-R Reference Design 1
NXP USA Inc. MCIMX53-START-R Reference Design 2
NXP USA Inc. MCIMX53-START-R Reference Design 3
NXP USA Inc. MCIMX53-START-R Reference Design 4
NXP USA Inc. MCIMX53-START-R Reference Design 5
NXP USA Inc. MCIMX53-START-R Reference Design 1
NXP USA Inc. MCIMX53-START-R Reference Design 1
NXP USA Inc. MCIMX53-START-R Reference Design 2
NXP USA Inc. MCIMX53-START-R Reference Design 3
NXP USA Inc. MCIMX53-START-R Reference Design 4
NXP USA Inc. MCIMX53-START-R Reference Design 5

Applications:

Interface >

Audio-Video Interface

End Products:

Consumer ElectronicsPortable Consumer ElectronicsMedical AppliancesHuman Machine Interface (HMI)Industrial ApplicationsMultimedia DevicesHDMI

ECAD Model:

Description

The NXP Semiconductors MCIMX53-START-R is a cost-effective, multipurpose platform development board based on the i.MX53 Cortex-A8 processor. It is designed for consumer electronics applications and provides a comprehensive set of features and peripherals. It includes a 1GHz ARM Cortex-A8 processor, a Vivante GC355 GPU, a DDR3 memory controller, a SATA controller, a USB 2.0 host controller, a 10/100 Ethernet controller, and a variety of other peripherals. The board also includes a 4.3" LCD display, a touch panel, a camera interface, and a variety of other connectors. The board is designed to be easily integrated into a variety of consumer electronics applications, and provides a powerful platform for developing and testing applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Series
    i.MX
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A8
  • Utilized IC / Part
    i.MX53
  • Contents
    Board(s), Cable(s), Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC TXRX ETHERNET 24QFN4970RFQ
Texas InstrumentsTEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-853008RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-610000RFQ