web counter

ON Semiconductor A5191HRTNGEVBON SEMICONDUCTOR A5191HRTNGEVB Evaluation Board, A5191HRT, Hart Modem, Single Chip, Low Power, Receive Band Pass Filter

ON Semiconductor A5191HRTNGEVB Reference Design 4
ON Semiconductor A5191HRTNGEVB Reference Design 1
ON Semiconductor A5191HRTNGEVB Reference Design 2
ON Semiconductor A5191HRTNGEVB Reference Design 3
ON Semiconductor A5191HRTNGEVB Reference Design 4
ON Semiconductor A5191HRTNGEVB Reference Design 1
ON Semiconductor A5191HRTNGEVB Reference Design 1
ON Semiconductor A5191HRTNGEVB Reference Design 2
ON Semiconductor A5191HRTNGEVB Reference Design 3
ON Semiconductor A5191HRTNGEVB Reference Design 4

Applications:

Wired Communication >

Modems

End Products:

Communications and TelecomModems

ECAD Model:

Description

The Onsemi A5191HRTNGEVB-HRTNGEVB Hart Modem QFN Evaluation Board is a communications and telecom device designed to evaluate the performance of the Onsemi A5191 Hart Modem. It is a compact, low-cost evaluation board that allows users to quickly and easily evaluate the performance of the A5191 Hart Modem. The board includes a QFN package, a power supply, and a USB interface for easy connection to a PC. The board also includes a variety of test points and connectors for easy evaluation of the modem's performance. The board is ideal for use in industrial, automotive, and medical applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    QFN
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Telecom
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Modem
  • Operating Supply Voltage
    5.5V
  • Interface
    UART
  • Data Rate
    1.2 kbps
  • Utilized IC / Part
    A5191HRT
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single-Chip, Half-Duplex, 1200 Bits Per Second FSK Modem
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC ADC DRIVER DIFF 16-LFCSP6RFQ
Analog Devices Inc.Analog To Digital Converter Adc, 8 Bit, 500 Msps, Parallel, Lfcsp-4820BUY
Analog Devices Inc.ANALOG DEVICES ADP2108AUJZ-3.3-R7STEP-DOWN DC/DC CONVERTER, TSOT-55098RFQ
Analog Devices Inc.IC REG BCK 1.8V 0.6A SYNC TSOT235RFQ