web counter

ON Semiconductor AMIS492X0GEVBEvaluation Board For Fieldbus Physical Layer Medium Access Unit

ON Semiconductor AMIS492X0GEVB Reference Design 4
ON Semiconductor AMIS492X0GEVB Reference Design 1
ON Semiconductor AMIS492X0GEVB Reference Design 2
ON Semiconductor AMIS492X0GEVB Reference Design 3
ON Semiconductor AMIS492X0GEVB Reference Design 4
ON Semiconductor AMIS492X0GEVB Reference Design 1
ON Semiconductor AMIS492X0GEVB Reference Design 1
ON Semiconductor AMIS492X0GEVB Reference Design 2
ON Semiconductor AMIS492X0GEVB Reference Design 3
ON Semiconductor AMIS492X0GEVB Reference Design 4

Applications:

Wireless Communication >

Bus Transceiver

End Products:

IndustrialFactory AutomationSystem Monitoring and Control

ECAD Model:

Description

The ON Semiconductor AMIS492X0GEVB-GEVB Fieldbus Medium Access Unit Evaluation Board is an industrial Ethernet solution designed to provide a reliable and secure connection for industrial automation applications. The board features an AMIS492X0GEVB Fieldbus Medium Access Unit (MAU) which is a single-chip solution for industrial Ethernet communication. It supports a wide range of industrial Ethernet protocols such as EtherCAT, PROFINET, and Modbus TCP/IP. The board also includes a variety of features such as a 10/100/1000 Mbps Ethernet port, a USB port, and a CAN bus port. The board is designed to be used in a wide range of industrial applications, including factory automation, process control, and machine-to-machine communication. The board is also designed to be easy to use and configure, making it an ideal solution for industrial Ethernet applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver
  • Utilized IC / Part
    AMIS49200
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
Nexperia USA Inc.IC BUFFER NON-INVERT 3.6V 20SO4000BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Nexperia USA Inc.IC BUFF NON-INVERT 3.6V 20DHVQFN30000BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY