web counter

ON Semiconductor AR0135AT2M00XUEAH3-GEVBBOARD EVAL 1.2 MP 1/3" CIS MONO

ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 8
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 1
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 2
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 3
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 4
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 5
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 6
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 7
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 8
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 1
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 1
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 2
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 3
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 4
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 5
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 6
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 7
ON Semiconductor AR0135AT2M00XUEAH3-GEVB Reference Design 8

Applications:

Sensors and Transducers >

Image Sensor

End Products:

AutomotiveMachine VisionAutomotive Scene Processing

ECAD Model:

Description

The AR0135AT2M00XUEAH3-GEVB is a 1.2 megapixel Sunex DSL945D 1/3 iBGA CIS HB Evaluation Board from ON Semiconductor. It is designed for automotive and transportation applications, and is capable of capturing high-quality images in a variety of lighting conditions. The board features an integrated image sensor, a high-speed image processor, and a wide range of image processing functions. It also includes an on-board power supply, a USB interface, and a variety of other features. The board is designed to be robust and reliable, and is suitable for use in a variety of automotive and transportation applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    AR0135AT
  • Supplied Contents
    Board(s)
  • Sensor Type
    Image Sensor
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIMAGE SENSOR 1MP 1/3 CIS SO2929BUY
ON SemiconductorIMAGE SENSOR 1MP 1/3 CIS SO22BUY
ON SemiconductorIMAGE SENSOR 1MP 1/3 CIS SO35BUY
ON SemiconductorIMAGE SENSOR 1MP 1/3 CIS SO78340BUY
ON SemiconductorIMAGE SENSOR 1MP 1/3 CIS SO1800BUY
Microchip TechnologyIC EEPROM 64K I2C 1MHZ 8SOIC464BUY
Texas InstrumentsIC BUFF NON-INVERT 2.7 V SOT23-5823RFQ