web counter

ON Semiconductor D-LED-B-GEVKEVAL BD DUAL LED BALLAST SHIELD

ON Semiconductor D-LED-B-GEVK Reference Design 2
ON Semiconductor D-LED-B-GEVK Reference Design 1
ON Semiconductor D-LED-B-GEVK Reference Design 2
ON Semiconductor D-LED-B-GEVK Reference Design 1
ON Semiconductor D-LED-B-GEVK Reference Design 1
ON Semiconductor D-LED-B-GEVK Reference Design 2

Applications:

Lighting >

High Current LED Driver

End Products:

LightingLED Driver

ECAD Model:

Description

The ON Semiconductor D-LED-B-GEVK is a Dual LED Ballast Shield Evaluation Board based on the NCV78763 Lighting Control IC. This board is designed to evaluate the performance of the NCV78763 IC in a dual LED ballast application. It features two LED channels, each with its own current sense resistor, and a single power supply input. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used with a wide range of LED drivers, and can be used to evaluate the performance of the NCV78763 IC in a variety of lighting applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    LED Driver
  • Output Voltage
    60V
  • Output Current
    1.6A
  • Utilized IC / Part
    NCV78763
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK ADJ 4A 8HTSOP-J2036RFQ