web counter

ON Semiconductor FSL538HFLYGEVBFSL538HRX EVAL BRD

ON Semiconductor FSL538HFLYGEVB Reference Design 1
ON Semiconductor FSL538HFLYGEVB Reference Design 1
ON Semiconductor FSL538HFLYGEVB Reference Design 1
ON Semiconductor FSL538HFLYGEVB Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Power ManagementOff-Line Power Supplies

ECAD Model:

Description

The FSL538HFLYGEVB-HFLYGEVB is a high performance 800-V off-line switcher with HV startup and SenseFET evaluation board from ON Semiconductor. This power management IC is designed to provide a cost-effective solution for high voltage applications. It features a wide input voltage range of up to 800V, a high efficiency of up to 95%, and a low standby power consumption of less than 0.5W. The FSL538HFLYGEVB-HFLYGEVB also includes a built-in SenseFET for improved system performance and protection. This evaluation board is ideal for applications such as LED lighting, industrial motor control, and power supplies.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
ON SemiconductorLED Lighting Drivers 80-308V 300KHz49RFQ