web counter

ON Semiconductor LV8806QAGEVBEVABOARD FOR LV8806QA

ON Semiconductor LV8806QAGEVB Reference Design 1
ON Semiconductor LV8806QAGEVB Reference Design 1
ON Semiconductor LV8806QAGEVB Reference Design 1
ON Semiconductor LV8806QAGEVB Reference Design 1

Applications:

Motor Control >

AC Motor Control

End Products:

Motor ControlLaptopEngine Cooling Fan

ECAD Model:

Description

The LV8806QAGEVB-QAGEVB is a three-phase sensor-less motor driver application note from ON Semiconductor. It is designed to provide a cost-effective solution for motor control applications. The LV8806QAGEVB-QAGEVB features a wide operating voltage range of 4.5V to 28V, a high-efficiency power stage, and a low-noise PWM control circuit. It also includes a built-in protection circuit to protect the motor from over-current, over-voltage, and over-temperature conditions. The LV8806QAGEVB-QAGEVB is suitable for a variety of motor control applications, including brushless DC motors, stepper motors, and AC induction motors.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
Analog Devices, Inc.DP-Power Controller, Dual Ideal Diodes (Diode ORing)0RFQ