ON Semiconductor NB3W800LMNGEVBEVAL BOARD FOR NB3W800LMNG
Description
The Onsemi NB3W800LMNGEVB-LMNGEVB is an evaluation board for the NB3W800L 3.3V, 100/133 MHz differential 1:8 HCSL compatible push-pull clock ZDB/fan-out buffer for PCIe, computers and peripherals. This board is designed to provide a platform for evaluating the performance of the NB3W800L device in a variety of applications. It features a differential input and eight differential outputs, allowing for a wide range of clock distribution applications. The board also includes a power supply, a test point, and a USB interface for programming and monitoring. The board is ideal for testing and evaluating the performance of the NB3W800L device in a variety of applications.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Buffer
- Utilized IC / PartNB3W800L
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-QFN | 0 | RFQ | |
| Abracon LLC | CRYSTAL 12.0000MHZ 10PF SMD | 16350 | RFQ | |
| Microchip Technology | IC EEPROM 1K SPI 2MHZ 8TSSOP | 100 | BUY | |
| ON Semiconductor | IC CLOCK ZDB FANOUT BUFFER 48QFN | 2430 | RFQ |


Product
Brand
Articles
Tools