ON Semiconductor NB4N840MMNEVBEvaluation Board For NB4N840M Dual 2 X 2 Cross Point Switch
The ON Semiconductor NB4N840MMNEVB-MMNEVB is an evaluation board for an analog switch for Gigabit Ethernet Switch, Communications and Telecom applications. It is designed to evaluate the performance of the NB4N840 analog switch, which is a low-power, low-voltage, single-pole, double-throw (SPDT) switch. The board features a wide range of features, including a wide operating voltage range of 1.8V to 5.5V, low power consumption, and a high switching speed of up to 1.2GHz. It also features a low on-resistance of 0.5Ω and a low off-capacitance of 0.2pF. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and signal generators. The board is also RoHS compliant and is suitable for use in a variety of industrial and commercial applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionCrosspoint Switch/Multiplexer
- Utilized IC / PartNB4N840M
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | CONSUMER MEMS | 28309 | RFQ |


Product
Brand
Articles
Tools