ON Semiconductor NB4N855SMEVBCUSTOMER EVALUATION BRD
Description
The ON Semiconductor NB4N855SMEVB-SMEVB is an evaluation board for the NB4N855S Level Translator, a device designed for communications and telecom applications. It features a low-voltage differential signaling (LVDS) interface, allowing for high-speed data transmission over long distances. The board includes a power supply, test points, and a USB interface for easy connection to a PC. It also includes a variety of test circuits and software to help evaluate the performance of the NB4N855S. The board is designed to be used with the ON Semiconductor NB4N855S Level Translator, and is ideal for applications such as high-speed serial data transmission, Ethernet, and Fibre Channel.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Resistance50Ohm
- FunctionClock Buffer/Driver/Receiver/Translator
- Utilized IC / PartNB4N855SM
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC DRIVER HALF BRIDGE HV 8SOIC | 57500 | RFQ | |
| STMicroelectronics | Driver 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SO N Tube | 5000 | RFQ |


Product
Brand
Articles
Tools