web counter

ON Semiconductor NB7V33MMNGEVBBOARD EVAL NB7V33M

ON Semiconductor NB7V33MMNGEVB Reference Design 4
ON Semiconductor NB7V33MMNGEVB Reference Design 1
ON Semiconductor NB7V33MMNGEVB Reference Design 2
ON Semiconductor NB7V33MMNGEVB Reference Design 3
ON Semiconductor NB7V33MMNGEVB Reference Design 4
ON Semiconductor NB7V33MMNGEVB Reference Design 1
ON Semiconductor NB7V33MMNGEVB Reference Design 1
ON Semiconductor NB7V33MMNGEVB Reference Design 2
ON Semiconductor NB7V33MMNGEVB Reference Design 3
ON Semiconductor NB7V33MMNGEVB Reference Design 4

Applications:

Clock and Timing >

Clock Divider

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB7V33MMNGEVB-MMNGEVB Differential Clock Divider Evaluation Board is a versatile tool for evaluating the performance of the NB7V33MMNGEVB differential clock divider. This evaluation board is designed to provide a platform for testing the NB7V33MMNGEVB's features and capabilities in communications and telecom applications. The board includes a differential clock input, a differential clock output, and a power supply. It also includes a variety of test points and connectors for easy evaluation of the NB7V33MMNGEVB's performance. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and spectrum analyzers. The board is also compatible with a wide range of software tools, such as LabVIEW and MATLAB, for further analysis and evaluation.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Divider
  • Utilized IC / Part
    NB7V33M
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
NXP USA Inc.PCA9538A Series 5.5 V 400 kHz Low-Voltage 8-Bit I2C-bus I/O Port - HVQFN-16128RFQ