web counter

ON Semiconductor NB7V52MMNGEVBEVAL BOARD NB7V52MMNG

ON Semiconductor NB7V52MMNGEVB Reference Design 2
ON Semiconductor NB7V52MMNGEVB Reference Design 1
ON Semiconductor NB7V52MMNGEVB Reference Design 2
ON Semiconductor NB7V52MMNGEVB Reference Design 1
ON Semiconductor NB7V52MMNGEVB Reference Design 1
ON Semiconductor NB7V52MMNGEVB Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio

ECAD Model:

Description

The ON Semiconductor NB7V52MMNGEVB-MMNGEVB Evaluation Board is a versatile tool for evaluating the performance of the NB7V52M Flip Flop and Audio Switch. This board features a wide range of features, including a high-performance audio switch, a low-power flip-flop, and a wide range of test points for easy evaluation. The board also includes a power supply, a USB interface, and a variety of other components to make testing and evaluation easier. The board is designed to be used with the ON Semiconductor NB7V52M Flip Flop and Audio Switch, and is ideal for use in audio applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Logic
  • Utilized IC / Part
    NB7V52M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    D-Type Flip-Flop
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.IC TEMP SENSOR DIMM 8HWSON38000BUY