web counter

ON Semiconductor NBA3N206SDGEVBEVAL BOARD NBA3N206SDG

ON Semiconductor NBA3N206SDGEVB Reference Design 2
ON Semiconductor NBA3N206SDGEVB Reference Design 1
ON Semiconductor NBA3N206SDGEVB Reference Design 2
ON Semiconductor NBA3N206SDGEVB Reference Design 1
ON Semiconductor NBA3N206SDGEVB Reference Design 1
ON Semiconductor NBA3N206SDGEVB Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCentral Office SwitchAutomotive ApplicationsCell Basestation

ECAD Model:

Description

The Onsemi NBA3N206SDGEVB-SDGEVB is an evaluation board for the NBA3N206S LVDS Driver/Receiver, designed for automotive and transportation applications. This board is designed to evaluate the performance of the NBA3N206S LVDS Driver/Receiver in a variety of automotive and transportation applications. The board features a wide range of test points and connectors, allowing for easy evaluation of the device's performance. The board also includes a power supply, allowing for easy testing of the device's power consumption. The board is designed to be used in conjunction with the Onsemi NBA3N206S LVDS Driver/Receiver, and is an ideal tool for evaluating the performance of the device in automotive and transportation applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    M-LVDS, Transceiver
  • Utilized IC / Part
    NBA3N206S
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
Honeywell Sensing and Productivity SolutionsMICRO PRESSURE, AMPLIFIED, COMPE0BUY