web counter

ON Semiconductor NCL30188FLYGEVBEVAL BOARD NCL30188FLY

ON Semiconductor NCL30188FLYGEVB Reference Design 4
ON Semiconductor NCL30188FLYGEVB Reference Design 1
ON Semiconductor NCL30188FLYGEVB Reference Design 2
ON Semiconductor NCL30188FLYGEVB Reference Design 3
ON Semiconductor NCL30188FLYGEVB Reference Design 4
ON Semiconductor NCL30188FLYGEVB Reference Design 1
ON Semiconductor NCL30188FLYGEVB Reference Design 1
ON Semiconductor NCL30188FLYGEVB Reference Design 2
ON Semiconductor NCL30188FLYGEVB Reference Design 3
ON Semiconductor NCL30188FLYGEVB Reference Design 4

Applications:

Lighting >

High Powered LED Driver

End Products:

LightingHigh Frequency Tube LampLED Light EnginesLED BulbLED Driver

ECAD Model:

Description

The ON Semiconductor NCL30188FLYGEVB-FLYGEVB is a 10W High Power Factor Isolated LED Driver Evaluation Board based on the NCL30188 Lighting Solutions. This evaluation board is designed to evaluate the performance of the NCL30188 LED driver IC. It features a wide input voltage range of 90VAC to 305VAC, and a wide output current range of 0.1A to 1.2A. The board also includes a high power factor of 0.9, and a low total harmonic distortion of less than 10%. The board is designed to be used with a wide variety of LED lighting applications, including street lighting, industrial lighting, and residential lighting. The board is also designed to be used with a wide variety of LED drivers, including the NCL30188.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    14V~28V
  • Utilized IC / Part
    NCL30188
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Isolated
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsSENS HUMID/TEMP 3.6V I2C 2% 6DFN26130RFQ