web counter

ON Semiconductor NCL30388LED1GEVBNCL30388 DEMO BOARD

Applications:

Lighting >

High Powered LED Driver

End Products:

LightingOffice Troffer

ECAD Model:

Description

The ON Semiconductor NCL30388LED1GEVB-GEVB, NCL30388LED1GEVB, NCL30388LED1 60W High-Power Factor LED Driver Evaluation Board is a lighting solution designed to provide a high-power factor LED driver for lighting applications. This evaluation board is based on the NCL30388LED1, a high-power factor LED driver IC that is capable of driving up to 60W of LED power. The board features a wide input voltage range of 90-305VAC, and is designed to provide a high-efficiency, low-cost solution for LED lighting applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    40V
  • Utilized IC / Part
    NCL30388
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR NB3N5573DTG IC, CLOCK GENERATOR, 200MHZ, TSSOP-16288RFQ