web counter

ON Semiconductor NCP1072DIPGEVBBOARD EVAL FOR NCP1072

ON Semiconductor NCP1072DIPGEVB Reference Design 3
ON Semiconductor NCP1072DIPGEVB Reference Design 1
ON Semiconductor NCP1072DIPGEVB Reference Design 2
ON Semiconductor NCP1072DIPGEVB Reference Design 3
ON Semiconductor NCP1072DIPGEVB Reference Design 1
ON Semiconductor NCP1072DIPGEVB Reference Design 1
ON Semiconductor NCP1072DIPGEVB Reference Design 2
ON Semiconductor NCP1072DIPGEVB Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementE-Power MeterWhite Goods

ECAD Model:

Description

The ON Semiconductor NCP1072DIPGEVB-DIPGEVB is a 6W DC to DC single output power supply designed for white goods, instrumentation, and measurement applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 5.5V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The NCP1072DIPGEVB-DIPGEVB is designed to meet the requirements of the IEC/EN/UL 62368-1 safety standard, and is RoHS compliant. It is available in a DIP-8 package, making it ideal for space-constrained applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    NCP1072
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    6W
  • Main Purpose
    AC/DC, Secondary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX666CPA IC, V REG ADJ 2/16.5V, DIP8, 666112RFQ
Maxim IntegratedIC REG LINEAR POS ADJ 40MA 8SOIC3000BUY
Maxim Integrated5000RFQ