web counter

ON Semiconductor NCP1422LEDGEVBLED Lighting Development Tools NCP1422 EVAL BRD

ON Semiconductor NCP1422LEDGEVB Reference Design 2
ON Semiconductor NCP1422LEDGEVB Reference Design 1
ON Semiconductor NCP1422LEDGEVB Reference Design 2
ON Semiconductor NCP1422LEDGEVB Reference Design 1
ON Semiconductor NCP1422LEDGEVB Reference Design 1
ON Semiconductor NCP1422LEDGEVB Reference Design 2

Applications:

Lighting >

High Current LED Driver

End Products:

Video and ImagingDigital Still Camera (DSC)Digital CamcorderPersonal Digital AssistantPortable AudioDigital Camera

ECAD Model:

Description

applications. The NCP1422LEDGEVB evaluation board is designed to evaluate the performance of the NCP1422 in a wide range of applications. The board features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage up to 5.5V, and a maximum output current of 800mA. The board also features a wide range of protection features such as over-voltage protection, over-current protection, and thermal shutdown. The board also includes a USB port for easy connection to a PC for programming and monitoring. The board is designed to be used with the NCP1422LEDGEVB software, which provides a graphical user interface for programming and monitoring the NCP1422. The board is also compatible with the NCP1422LEDGEVB-LEDGEVB software, which provides a more advanced graphical user interface for programming and monitoring the NCP1422.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging
    Bulk
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3.6V
  • Output Current
    800mA
  • Voltage - Output
    3.5V
  • Max Input Voltage
    3.6V
  • Output Current per Channel
    800mA
  • Utilized IC / Part
    NCP1422
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining