web counter

ON Semiconductor NCP360GEVBEVAL BOARD FOR NCP360G

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantSmart PhoneCellular Phone

ECAD Model:

Description

The NCP360GEVB-GEVB Evaluation Kit from ON Semiconductor is a comprehensive evaluation platform for the NCP360 microprocessor power supervisory device. This device is designed for use in personal digital assistant (PDA), consumer electronics, and battery powered applications. The kit includes the NCP360GEVB-GEVB evaluation board, a USB cable, and a CD-ROM containing the NCP360GEVB-GEVB user guide, application notes, and software. The evaluation board features a wide range of features, including a 3.3V power supply, a voltage monitor, a temperature monitor, a reset generator, and a watchdog timer. The board also includes a variety of test points and connectors for easy connection to external components. The NCP360GEVB-GEVB Evaluation Kit is an ideal tool for evaluating the performance of the NCP360 microprocessor power supervisory device.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Circuit Protection
  • Utilized IC / Part
    NCP360
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Overvoltage Protection
  • Embedded
    No
  • Secondary Attributes
    Overvoltage Lockout (OVLO), Undervoltage Lockout (UVLO)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMOSFET OMNIFET 40V 12A DPAK314766RFQ