web counter

ON Semiconductor NCS36000GEVBEVAL BOARD NCS36000G

ON Semiconductor NCS36000GEVB Reference Design 7
ON Semiconductor NCS36000GEVB Reference Design 1
ON Semiconductor NCS36000GEVB Reference Design 2
ON Semiconductor NCS36000GEVB Reference Design 3
ON Semiconductor NCS36000GEVB Reference Design 4
ON Semiconductor NCS36000GEVB Reference Design 5
ON Semiconductor NCS36000GEVB Reference Design 6
ON Semiconductor NCS36000GEVB Reference Design 7
ON Semiconductor NCS36000GEVB Reference Design 1
ON Semiconductor NCS36000GEVB Reference Design 1
ON Semiconductor NCS36000GEVB Reference Design 2
ON Semiconductor NCS36000GEVB Reference Design 3
ON Semiconductor NCS36000GEVB Reference Design 4
ON Semiconductor NCS36000GEVB Reference Design 5
ON Semiconductor NCS36000GEVB Reference Design 6
ON Semiconductor NCS36000GEVB Reference Design 7

Applications:

Sensors and Transducers >

Infrared Proximity Sensor

End Products:

Medical and HealthcareInfrared System

ECAD Model:

Description

The ON Semiconductor NCS36000GEVB-GEVB, NCS36000GEVB, and NCS36000 PIR Sensor Evaluation Board are designed for medical and healthcare applications. The board is equipped with a NCS36000 PIR Sensor, which is a low-power, low-cost, and highly accurate motion detection sensor. It is capable of detecting motion in a wide range of environments, including medical and healthcare settings. The board also features a range of other components, such as a microcontroller, a power supply, and a USB interface. This makes it easy to connect the board to a computer for programming and data collection. The board is also designed to be used in a variety of medical and healthcare applications, such as patient monitoring, fall detection, and activity tracking.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Utilized IC / Part
    NCS36000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC PFC CTL CCFF/CRM 26KHZ 16SOIC33000BUY