ON Semiconductor NCV73830V1GEVBNCV7383 Single-Channel FlexRay Bus Driver Evaluation Board
Description
The ON Semiconductor NCV73830V1GEVB-GEVB is a single-channel FlexRay bus driver evaluation board designed to evaluate the performance of the NCV73830V1 FlexRay bus driver. This board is equipped with a wireless interface, allowing for remote monitoring and control of the board. It features a wide range of features, including a high-speed CAN transceiver, a low-power sleep mode, and a wide operating temperature range. The board also includes a variety of test points and connectors for easy evaluation and debugging. This evaluation board is ideal for automotive applications, providing a reliable and efficient way to evaluate the performance of the NCV73830V1 FlexRay bus driver.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2013
- SeriesFlexRay™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionFlexray
- InterfaceCAN
- Utilized IC / PartNCV7383
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes1-Channel (Single)
- EmbeddedYes, MCU, 16-Bit
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Broadcom Limited | BROADCOM LIMITED ACPL-074L-000E OPTOCOUPLER, SMD, DUAL, CMOS | 3880 | RFQ | |
| Omron Electronics Inc-EMC Div | OMRON ELECTRONIC COMPONENTS A6H-8101 DIP / SIP Switch, A6H Series, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC | 280 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ | |
| Omron | Switch DIP OFF ON SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycles 1.27mm SMD Tube | 0 | RFQ | |
| Omron | DIP Switches / SIP Switches 1/2 Pitch 8 Position Tape/Reel | 0 | RFQ |


Product
Brand
Articles
Tools