web counter

ON Semiconductor NCV74300V1GEVKEVAL KIT NCV74300V1G

ON Semiconductor NCV74300V1GEVK Reference Design 4
ON Semiconductor NCV74300V1GEVK Reference Design 1
ON Semiconductor NCV74300V1GEVK Reference Design 2
ON Semiconductor NCV74300V1GEVK Reference Design 3
ON Semiconductor NCV74300V1GEVK Reference Design 4
ON Semiconductor NCV74300V1GEVK Reference Design 1
ON Semiconductor NCV74300V1GEVK Reference Design 1
ON Semiconductor NCV74300V1GEVK Reference Design 2
ON Semiconductor NCV74300V1GEVK Reference Design 3
ON Semiconductor NCV74300V1GEVK Reference Design 4

Applications:

Lighting >

Flash LED Driver

End Products:

AutomotiveAutomotive LightingOff-Line Interior Lighting

ECAD Model:

Description

The ON Semiconductor NCV74300V1GEVK-GEVK LIN Bus Programmable RGB Driver Evaluation Kit is a comprehensive automotive and transportation solution designed to provide a complete evaluation platform for the NCV74300V1 RGB LED driver. This evaluation kit includes a LIN bus interface, a programmable RGB LED driver, and a graphical user interface (GUI) for easy configuration and control. The NCV74300V1GEVK-GEVK is ideal for automotive and transportation applications, such as interior and exterior lighting, instrumentation, and warning systems. It is also suitable for industrial applications, such as LED lighting, signage, and displays. The kit includes a LIN bus transceiver, a LIN bus connector, a power supply, and a USB cable for easy connection to a PC. The GUI allows users to configure the driver, set the LED current, and adjust the LED brightness. The NCV74300V1GEVK-GEVK is a cost-effective solution for automotive and transportation applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LIN
  • Output Current
    30mA
  • Utilized IC / Part
    NCV7430
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA1088BUY