web counter

ON Semiconductor NCV8871BSTGEVBPower Management IC Development Tools NCV8871 EVAL BOARD

ON Semiconductor NCV8871BSTGEVB Reference Design 4
ON Semiconductor NCV8871BSTGEVB Reference Design 1
ON Semiconductor NCV8871BSTGEVB Reference Design 2
ON Semiconductor NCV8871BSTGEVB Reference Design 3
ON Semiconductor NCV8871BSTGEVB Reference Design 4
ON Semiconductor NCV8871BSTGEVB Reference Design 1
ON Semiconductor NCV8871BSTGEVB Reference Design 1
ON Semiconductor NCV8871BSTGEVB Reference Design 2
ON Semiconductor NCV8871BSTGEVB Reference Design 3
ON Semiconductor NCV8871BSTGEVB Reference Design 4

Applications:

Audio >

Audio Amplifier Power Supply

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The ON Semiconductor NCV8871BSTGEVB-BSTGEVB is an audio power amplifier designed for automotive and transportation applications. It features a wide operating voltage range of 4.5V to 18V, low quiescent current of only 1.2mA, and a high output power of up to 2.5W. The device also has a low distortion of 0.1% THD+N, and a high efficiency of up to 90%. It is protected against short-circuit, over-temperature, and over-voltage conditions, making it suitable for use in harsh automotive environments. The NCV8871BSTGEVB-BSTGEVB is a great choice for automotive audio applications, providing reliable performance and high power output.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • SwitchingFrequency
    170kHz
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    18V
  • Output Current
    9A
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28QFN183RFQ