web counter

ON Semiconductor STR-ADAS-PREREGULATOR-GEVKEVAL ADAS POWER

ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 4
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 1
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 2
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 3
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 4
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 1
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 1
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 2
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 3
ON Semiconductor STR-ADAS-PREREGULATOR-GEVK Reference Design 4

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

AutomotivePOL ConversionInstrumentationAutomotive SystemsAdvanced Driver Assistance Systems (ADAS)

ECAD Model:

Description

The STR-ADAS-PREREGULATOR-GEVK is a flexible automotive and transportation power solution development kit from ON Semiconductor. It is designed to provide a complete power solution for Advanced Driver Assistance Systems (ADAS) applications. The kit includes a pre-regulator, a buck converter, and a buck-boost converter, as well as a range of power components and accessories. The pre-regulator is designed to provide a stable voltage output for the buck and buck-boost converters, while the buck and buck-boost converters provide a wide range of output voltages and currents. The kit also includes a range of power components and accessories, such as a power supply, a power switch, and a power indicator. The kit is designed to provide a complete power solution for ADAS applications, allowing developers to quickly and easily develop and test their power solutions.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Package
    Box
  • Base Product Number
    STR-ADAS
  • Mfr
    onsemi
  • Product Status
    Active
  • Voltage-Input
    6V ~ 16V
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    onsemi
  • Brand
    onsemi
  • Tool Is For Evaluation Of
    NCT375, NCV6357, NCV881930
  • Series
    -
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V, 5 V
  • Output Current
    10 A, 5 A
  • Current - Output
    10A, 5A
  • Voltage - Output
    3.3V, 5V
  • Frequency - Switching
    -
  • Utilized IC / Part
    NCT375, NCV6357, NCV881930
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Evaluation Boards
  • Kit Contents
    Eval Board NCV6357MTWDTXG/NCV881930MW00R2G
  • Input Voltage
    6 V to 16 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorEEPROM 512KB I2C SER EEPROM0BUY
ON SemiconductorSENSOR DIGITAL -55C-125C 8DFN3000BUY
ON SemiconductorEEPROM Serial 512-Kb I2C, TSSOP8, 4.4x3, 3000-REEL100RFQ
ON SemiconductorCURRENT SENSE AMP G=10030RFQ
ON SemiconductorIC EEPROM 512KBIT 1MHZ 8SOIC292RFQ