web counter

OSRAM AS1115-QF_DK_ST BBOARD DEMO AS1115 BLUE

OSRAM AS1115-QF_DK_ST B Reference Design 3
OSRAM AS1115-QF_DK_ST B Reference Design 1
OSRAM AS1115-QF_DK_ST B Reference Design 2
OSRAM AS1115-QF_DK_ST B Reference Design 3
OSRAM AS1115-QF_DK_ST B Reference Design 1
OSRAM AS1115-QF_DK_ST B Reference Design 1
OSRAM AS1115-QF_DK_ST B Reference Design 2
OSRAM AS1115-QF_DK_ST B Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsDot-Matrix Displays

ECAD Model:

Description

The AS1115-QF_DK_ST B Demo Board from AMS-OSRAM AG is a consumer electronics device designed to control up to 64 LEDs using an I2C interface and a keyscan. It is based on the AS1115 LED driver, which is a low-power, high-efficiency LED driver with a wide range of features. The board includes a USB-to-I2C bridge, allowing for easy connection to a PC or other device. It also includes a set of keyscan buttons, allowing for easy control of the LEDs. The board is designed to be used in a variety of consumer electronics applications, such as lighting, displays, and more.

Specifications

OSRAM technical specifications, attributes, parameters and parts with similar specifications to OSRAM .
  • Type
    Parameter
  • Package
    Tape & Reel (TR)
  • Mfr
    KEMET
  • Product Status
    Active
  • Base Product Number
    AS1115
  • Voltage-Input
    2.7V ~ 5.5V
  • Unit Weight
    3.863910 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Part # Aliases
    990600227
  • Manufacturer
    ams OSRAM
  • Brand
    ams OSRAM
  • RoHS
    Details
  • Series
    *
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Voltage - Output
    -
  • Utilized IC / Part
    AS1115
  • Supplied Contents
    Board(s)
  • Product Type
    Display Development Tools
  • Current - Output / Channel
    -
  • Outputs and Type
    8, Non-Isolated
  • Features
    64 LED + 16 keys, I²C
  • Product Category
    Display Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLinear Voltage Regulator, LDO, CMOS Low Iq, 80 mA, V out : 3.3 V14125RFQ