web counter

OSRAM AS3932 DEMOBOARDBOARD DEMO AS3932 RX/TX

OSRAM AS3932 DEMOBOARD Reference Design 4
OSRAM AS3932 DEMOBOARD Reference Design 1
OSRAM AS3932 DEMOBOARD Reference Design 2
OSRAM AS3932 DEMOBOARD Reference Design 3
OSRAM AS3932 DEMOBOARD Reference Design 4
OSRAM AS3932 DEMOBOARD Reference Design 1
OSRAM AS3932 DEMOBOARD Reference Design 1
OSRAM AS3932 DEMOBOARD Reference Design 2
OSRAM AS3932 DEMOBOARD Reference Design 3
OSRAM AS3932 DEMOBOARD Reference Design 4

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

SecurityAccess ControlSmart RF TagsWireless SensorReal-Time Location Systems (RTLS)

ECAD Model:

Description

The AS3932-DEMOBOARD from AMS-OSRAM AG is a demonstration board for the AS3932 Wake-up Receiver. It includes 3D Wake-up Pattern Detection, Readout of false Wake-ups, Security Features, and Wake-up Pattern Detection. The board is designed to provide a comprehensive demonstration of the AS3932 Wake-up Receiver's features and capabilities. It is ideal for use in product development, testing, and evaluation. The board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board also includes a range of test points and connectors for easy connection to external components. The AS3932-DEMOBOARD is a great tool for anyone looking to evaluate the AS3932 Wake-up Receiver.

Specifications

OSRAM technical specifications, attributes, parameters and parts with similar specifications to OSRAM .
  • Type
    Parameter
  • Package
    Box
  • Base Product Number
    AS3932
  • Mfr
    ams OSRAM
  • Product Status
    Active
  • For Use With/Related Products
    AS3932
  • Series
    -
  • Type
    Receiver
  • Frequency
    125kHz
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm 2-Pin CSMD T/R0RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±100ppm (Tol) 7pF Flexural 70000Ohm 2-Pin CSMD T/R0RFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28QFN183RFQ
Microchip Technology16-bit Microcontrollers - MCU 16b 16MIPS 64KB FL 8KBRAM XLP USB OTG10000RFQ
Micro Crystal AGCRYSTAL 32.768KHZ 9.0PF SMD6524BUY
Micro Crystal0RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 7pF Flexural 70000Ohm 2-Pin CSMD T/R0RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 7pF Flexural 70000Ohm Automotive 2-Pin CSMD T/R0RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin CSMD T/R0RFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28SOIC43RFQ
Micro Crystal AGCrystal Resonator 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin CSMD T/R0RFQ
Load more