web counter

OSRAM AS5311-TS_EK_DBBOARD EVAL FOR AS5311

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

Consumer ElectronicsCommercial

ECAD Model:

Description

The AS5311-TS_EK_DB, AS5311-TS_EK_DB, AS5311 Demo Board from AMS-OSRAM AG is a contactless high resolution magnetic linear encoder for consumer electronics. It is designed to provide accurate and reliable position sensing for a wide range of applications. The board features a magnetic linear encoder with a resolution of up to 12 bits, a low power consumption of only 0.5 mA, and a wide operating temperature range of -40°C to +85°C. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and testing. The board is ideal for applications such as robotics, medical devices, and industrial automation.

Specifications

OSRAM technical specifications, attributes, parameters and parts with similar specifications to OSRAM .
  • Type
    Parameter
  • Brand
    3M Electronic Specialty
  • Manufacturer
    3M
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Package
    Box
  • Mfr
    ams OSRAM
  • Product Status
    Obsolete
  • Series
    -
  • Subcategory
    Tools
  • Voltage - Supply
    3.3V, 5V
  • Interface
    USB
  • Utilized IC / Part
    AS5311
  • Supplied Contents
    Board(s)
  • Product Type
    Hand Tools
  • Sensor Type
    Magnetic, Linear Position
  • Sensitivity
    -
  • Embedded
    Yes, MCU, 8-Bit
  • Sensing Range
    -
  • Product Category
    Other Tools
0 Similar Products Remaining