web counter

ROHM Semiconductor BD7692FJ-EVK-001POWER FACTOR CORRECTION BOUNDARY

ROHM Semiconductor BD7692FJ-EVK-001 Reference Design 1
ROHM Semiconductor BD7692FJ-EVK-001 Reference Design 1
ROHM Semiconductor BD7692FJ-EVK-001 Reference Design 1
ROHM Semiconductor BD7692FJ-EVK-001 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC Power Supply

ECAD Model:

Description

The ROHM Semiconductor BD7692FJ-EVK-001 is an evaluation board designed for the BD7692FJ 200W/400V Power Factor Correction, Boundary Current Mode Method, Power Management IC. This board is designed to help engineers evaluate the performance of the BD7692FJ IC and its features. It includes a power supply, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. The board also includes a control circuit, a protection circuit, and a display circuit. This evaluation board is ideal for testing and evaluating the performance of the BD7692FJ IC in a variety of applications.

Specifications

ROHM Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ROHM Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    BD7692
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining