Share
Sanken SX68201M3-phase Brushless Motor Drivers
Description
The Sanken Electric Co., Ltd SX68201M-M, SX68201M Series Motor Drivers with Sensorless Vector Control are motor control ICs designed to provide high-performance, cost-effective solutions for motor control applications. These ICs feature a sensorless vector control algorithm that allows for precise control of motor speed and torque. They also offer a wide range of features such as over-current protection, over-voltage protection, and adjustable current limit. The SX68201M-M Series is ideal for applications such as industrial automation, robotics, and medical equipment.
Specifications
Sanken technical specifications, attributes, parameters and parts with similar specifications to Sanken .
- TypeParameter
- Mounting TypeSurface Mount
- Package / Case36-SOP (0.449, 11.40mm Width), 31 Leads
- Supplier Device Package36-SOP
- MfrSanken
- Product StatusActive
- Operating Temperature150°C (TJ)
- ApplicationsGeneral Purpose
- TechnologyPower MOSFET
- Voltage - Supply13.5V ~ 16.5V
- FunctionDriver - Fully Integrated, Control and Power Stage
- InterfaceSerial
- Output ConfigurationHalf Bridge (6)
- Current - Output2A
- Voltage - Load-
- Motor Type - AC, DCBrushless DC (BLDC)
- Motor Type - StepperMultiphase
- Step Resolution-
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC DVR HISIDE 2CH POWERSSO24 | 3000 | RFQ | |
| STMicroelectronics | H-Bridge Motor Driver Automotive 36-Pin PowerSSO EP T/R | 25120 | RFQ | |
| STMicroelectronics | IC REG LINEAR 5V 500MA POWERSSO | 203 | BUY | |
| STMicroelectronics | IC REG LIN 5V 500MA POWERSSO-12 | 33000 | RFQ |


Product
Brand
Articles
Tools