web counter

Seeed Technology Co., Ltd 101020063GROVE LOUDNESS SENSOR

Seeed Technology Co., Ltd 101020063 Reference Design 4
Seeed Technology Co., Ltd 101020063 Reference Design 1
Seeed Technology Co., Ltd 101020063 Reference Design 2
Seeed Technology Co., Ltd 101020063 Reference Design 3
Seeed Technology Co., Ltd 101020063 Reference Design 4
Seeed Technology Co., Ltd 101020063 Reference Design 1
Seeed Technology Co., Ltd 101020063 Reference Design 1
Seeed Technology Co., Ltd 101020063 Reference Design 2
Seeed Technology Co., Ltd 101020063 Reference Design 3
Seeed Technology Co., Ltd 101020063 Reference Design 4

Applications:

Sensors and Transducers >

Sound Sensor

End Products:

Instrumentation and MeasurementEnvironmental Sound Detection

ECAD Model:

Description

It is a complete kit that includes a Grove - Loudness Sensor, a Grove - Loudness Sensor Evaluation Board, and a Grove - Loudness Sensor Evaluation Software. The Grove - Loudness Sensor is a high-precision, low-power, low-cost, and easy-to-use sound sensor. It can detect sound levels from 0 to 120 dB, and can be used to measure sound levels in a variety of applications. The Grove - Loudness Sensor Evaluation Board is a compact and easy-to-use evaluation board that allows users to quickly and easily evaluate the performance of the Grove - Loudness Sensor. The Grove - Loudness Sensor Evaluation Software is a powerful and easy-to-use software package that allows users to quickly and easily evaluate the performance of the Grove - Loudness Sensor. The software includes a graphical user interface, a data logging feature, and a calibration feature. With the Grove - Loudness Sensor Evaluation Kit, users can quickly and easily measure sound levels in a variety of applications.

Specifications

Seeed Technology Co., Ltd technical specifications, attributes, parameters and parts with similar specifications to Seeed Technology Co., Ltd .
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Audio
  • Utilized IC / Part
    LM2904
  • Contents
    Board(s), Cable(s)
  • Platform
    Grove
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.IC PWR MGMNT DC-DC MULT 56-QFN4500BUY
NXP USA Inc.IC POWER MANAGEMENT 56-QFN1300RFQ
Richtek USA Inc.IC REG LIN POS ADJ 300MA SOT23-550RFQ