Seeed Technology Co., Ltd 101020513GROVE TEMPERATURE HUMIDITY PRESS
The Seeed Technology Co.,Ltd 101020513-101020513, 101020513, Grove - Temperature Humidity Pressure Gas Sensor Evaluation Kit based on BME680 is a consumer electronics device designed to measure temperature, humidity, pressure, and gas levels. It features a BME680 sensor, which is a highly accurate and reliable sensor that can measure a wide range of environmental parameters. The kit also includes a Grove Base Shield, which allows for easy connection to the Arduino platform. The kit is ideal for use in a variety of applications, such as home automation, weather monitoring, and air quality monitoring. With its easy-to-use interface and reliable performance, the Seeed Technology Co.,Ltd 101020513-101020513, 101020513, Grove - Temperature Humidity Pressure Gas Sensor Evaluation Kit based on BME680 is an excellent choice for any consumer electronics project.
- TypeParameter
- Factory Lead Time14 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionGas, Humidity, Pressure, Temperature
- Utilized IC / PartBME680
- ContentsBoard(s)
- PlatformGrove
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS L4970A DC-DC Switching Buck Step Down Regulator, Adjustable, 15V-50Vin, 5.1V-40Vout, 10Aout, Multiwatt15-15 | 2 | RFQ |


Product
Brand
Articles
Tools