web counter

Seeed Technology Co., Ltd 102010088RESPEAKER CORE ATMEGA32U4/MT7688

Seeed Technology Co., Ltd 102010088 Reference Design 12
Seeed Technology Co., Ltd 102010088 Reference Design 1
Seeed Technology Co., Ltd 102010088 Reference Design 2
Seeed Technology Co., Ltd 102010088 Reference Design 3
Seeed Technology Co., Ltd 102010088 Reference Design 4
Seeed Technology Co., Ltd 102010088 Reference Design 5
Seeed Technology Co., Ltd 102010088 Reference Design 6
Seeed Technology Co., Ltd 102010088 Reference Design 7
Seeed Technology Co., Ltd 102010088 Reference Design 8
Seeed Technology Co., Ltd 102010088 Reference Design 9
Seeed Technology Co., Ltd 102010088 Reference Design 10
Seeed Technology Co., Ltd 102010088 Reference Design 11
Seeed Technology Co., Ltd 102010088 Reference Design 12
Seeed Technology Co., Ltd 102010088 Reference Design 1
Seeed Technology Co., Ltd 102010088 Reference Design 1
Seeed Technology Co., Ltd 102010088 Reference Design 2
Seeed Technology Co., Ltd 102010088 Reference Design 3
Seeed Technology Co., Ltd 102010088 Reference Design 4
Seeed Technology Co., Ltd 102010088 Reference Design 5
Seeed Technology Co., Ltd 102010088 Reference Design 6
Seeed Technology Co., Ltd 102010088 Reference Design 7
Seeed Technology Co., Ltd 102010088 Reference Design 8
Seeed Technology Co., Ltd 102010088 Reference Design 9
Seeed Technology Co., Ltd 102010088 Reference Design 10
Seeed Technology Co., Ltd 102010088 Reference Design 11
Seeed Technology Co., Ltd 102010088 Reference Design 12

Applications:

CODEC >

Audio CODEC

End Products:

Consumer ElectronicsFruit PianoWeather Cloud

ECAD Model:

Description

Seeed Technology Co.,Ltd 102010088-102010088, 102010088, ReSpeaker Core v1.0 Evaluation Kit is a consumer electronics product based on the MT7688 Wi-Fi Module. It is designed to help developers evaluate and develop voice-enabled applications. The kit includes a ReSpeaker Core v1.0 board, a microphone array, a USB cable, and a power adapter. The board features an MT7688 Wi-Fi module, a microphone array, a USB port, and a power connector. It also has an onboard LED indicator and a reset button. The microphone array is capable of capturing sound from up to 8 directions. The USB port allows for connection to a computer for programming and debugging. The power connector allows for connection to a power source. The ReSpeaker Core v1.0 Evaluation Kit is a great tool for developers to quickly and easily evaluate and develop voice-enabled applications.

Specifications

Seeed Technology Co., Ltd technical specifications, attributes, parameters and parts with similar specifications to Seeed Technology Co., Ltd .
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Mounting Type
    Fixed
  • Operating Systems
    Linux
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    AVR
  • Utilized IC / Part
    ATmega32U4, MT7688
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    ReSpeaker Core
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsMCU 32-bit ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray1267RFQ
NXP USA Inc.MCU 32-bit LPC11U00 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin HVQFN EP Tray0RFQ
Diodes IncorporatedIC REG LINEAR 1.5V 300MA SOT23-3644BUY
Diodes IncorporatedLDO Regulator Pos 3V 0.3A 3-Pin SOT-23R T/R969BUY
NXP USA Inc.ARM Microcontrollers - MCU BL Microcontrollers3800RFQ
Diodes IncorporatedIC REG LIN 3.3V 300MA SOT23R-30BUY
Diodes IncorporatedIC REG LINEAR 2.5V 300MA SOT23-30BUY
Diodes IncorporatedLDO Regulator Pos 2.5V 0.3A 3-Pin SOT-23R T/R681BUY
NXP USA Inc.NXP - LPC11U35FET48/501 - MCU, 32BIT, CORTEX-M0, 50MHZ, TFBGA-4810RFQ
Diodes IncorporatedIC REG LINEAR 1.8V 300MA SOT23-30BUY
Diodes IncorporatedLDO Regulator Pos 3V 0.3A 3-Pin SOT-23 T/R8930BUY
Load more