Seeed Technology Co., Ltd 103030009MOD RELAY SHIELD V3.0
Seeed Technology Co.,Ltd 103030009-103030009, 103030009, Relay Shield v3.0 is a versatile solution for controlling high current devices, power management, and automation. It features a high-quality relay module with a maximum switching current of 10A and a maximum switching voltage of 250VAC/30VDC. The shield also includes an optocoupler for isolation and protection, as well as a power supply module for powering the relay. It is compatible with Arduino and other microcontrollers, making it an ideal choice for a wide range of applications. With its easy-to-use interface and robust design, the Seeed Technology Co.,Ltd 103030009-103030009, 103030009, Relay Shield v3.0 is the perfect solution for controlling high current devices, power management, and automation.
- TypeParameter
- Factory Lead Time12 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeRelay
- FunctionElectromechanical
- ContentsBoard(s)
- PlatformArduino
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Diodes | LED DRVR Buck/Boost/Buck-Boost 1-CH PWM 20V 0.018A 16-Pin TSSOP EP T/R | 2351 | BUY | |
| Diodes Incorporated | ZXLD1370 Series 60 V 1 MHz Buck/Boost LED Driver-Controller - TSSOP-16EP | 225 | RFQ |


Product
Brand
Articles
Tools