web counter

Seeed Technology Co., Ltd 103030215CANBUS SHIELD V2

Seeed Technology Co., Ltd 103030215 Reference Design 8
Seeed Technology Co., Ltd 103030215 Reference Design 1
Seeed Technology Co., Ltd 103030215 Reference Design 2
Seeed Technology Co., Ltd 103030215 Reference Design 3
Seeed Technology Co., Ltd 103030215 Reference Design 4
Seeed Technology Co., Ltd 103030215 Reference Design 5
Seeed Technology Co., Ltd 103030215 Reference Design 6
Seeed Technology Co., Ltd 103030215 Reference Design 7
Seeed Technology Co., Ltd 103030215 Reference Design 8
Seeed Technology Co., Ltd 103030215 Reference Design 1
Seeed Technology Co., Ltd 103030215 Reference Design 1
Seeed Technology Co., Ltd 103030215 Reference Design 2
Seeed Technology Co., Ltd 103030215 Reference Design 3
Seeed Technology Co., Ltd 103030215 Reference Design 4
Seeed Technology Co., Ltd 103030215 Reference Design 5
Seeed Technology Co., Ltd 103030215 Reference Design 6
Seeed Technology Co., Ltd 103030215 Reference Design 7
Seeed Technology Co., Ltd 103030215 Reference Design 8

Applications:

Interface >

CAN Transceiver

End Products:

AutomotiveMachine ToolsAutomotive Diagnostic Bus

ECAD Model:

Description

Seeed Technology Co.,Ltd 103030215-103030215, 103030215, CAN-BUS Shield V2.0 Evaluation Board is a powerful automotive and transportation solution designed to help developers quickly and easily evaluate and test CAN-BUS networks. This evaluation board features a CAN-BUS transceiver, a CAN-BUS controller, and a CAN-BUS connector, allowing for easy connection to a CAN-BUS network. The board also includes a variety of other features, such as a voltage regulator, a power switch, and a reset button, making it a comprehensive solution for automotive and transportation applications. With its robust design and comprehensive features, the CAN-BUS Shield V2.0 Evaluation Board is an ideal choice for developers looking to quickly and easily evaluate and test CAN-BUS networks.

Specifications

Seeed Technology Co., Ltd technical specifications, attributes, parameters and parts with similar specifications to Seeed Technology Co., Ltd .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus
  • Utilized IC / Part
    MCP2515, MCP2551
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BUCK ADJ 6A SYNC 28MLF1200RFQ