Seeed Technology Co., Ltd 109990013Handheld Oscilloscopes DSO Nano v3
Kit. It is designed to provide a comprehensive and versatile platform for users to explore the world of electronics. The kit includes a DSO Nano v3, a USB cable, a power adapter, a set of probes, a set of test leads, a set of jumper wires, and a user manual. The DSO Nano v3 is a powerful and portable digital storage oscilloscope with a maximum sampling rate of 1MS/s and a maximum memory depth of 8K. It features a 2.4" color LCD display, a built-in signal generator, and a wide range of measurement functions. The kit also includes a set of probes, test leads, and jumper wires for connecting to various electronic components. The user manual provides detailed instructions on how to use the DSO Nano v3 and its accessories. With the DSO Nano v3 Evaluation Kit, users can easily measure, analyze, and troubleshoot electronic circuits. It is an ideal tool for students, hobbyists, and professionals alike.
- TypeParameter
- Factory Lead Time11 Weeks
- Weight198.446662g
- Channels#1
- SeriesDSO
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeHandheld
- FunctionSave
- Voltage - Input (Max)400V
- IncludesCable, Case, Stand
- Sampling Rate (Per Second)1M
- Display TypeLCD - Color
- Input Impedance500k
- Probe TypePassive 1:1, 10:1 (2)
- Height38.1mm
- Length152.4mm
- Width101.6mm
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFN64 | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFP64 | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFP64 | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFP64 | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT BGA120 | 219 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFN64 | 10 | RFQ | |
| Silicon Labs | MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin TQFP | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFP64 | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFP64 | 0 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT QFP64 | 57 | RFQ | |
| Nexperia USA Inc. | On a Reel of 2500, Nexperia 74HC125D, 653 Buffer, Line Driver Logic Gate, 14-Pin SOIC | 1875 | RFQ | |
| Silicon Labs | LEOPARD GECKO MCU 32-BIT BGA112 | 0 | RFQ |


Product
Brand
Articles
Tools