web counter

Silicon Labs CP2103-EKSILICON LABS CP2103EK EVAL KIT, CP2103, USB TO UART

Silicon Labs CP2103-EK Reference Design 6
Silicon Labs CP2103-EK Reference Design 1
Silicon Labs CP2103-EK Reference Design 2
Silicon Labs CP2103-EK Reference Design 3
Silicon Labs CP2103-EK Reference Design 4
Silicon Labs CP2103-EK Reference Design 5
Silicon Labs CP2103-EK Reference Design 6
Silicon Labs CP2103-EK Reference Design 1
Silicon Labs CP2103-EK Reference Design 1
Silicon Labs CP2103-EK Reference Design 2
Silicon Labs CP2103-EK Reference Design 3
Silicon Labs CP2103-EK Reference Design 4
Silicon Labs CP2103-EK Reference Design 5
Silicon Labs CP2103-EK Reference Design 6

Applications:

Interface >

USB Transceiver

End Products:

Communications and TelecomSerial Digital Interfaces

ECAD Model:

Description

The Silicon Labs CP2103-EK Evaluation Kit is a comprehensive development platform for evaluating the CP2103 USB-to-UART Interface. This kit includes a USB-to-UART bridge, a USB cable, and a variety of software tools to help developers quickly and easily evaluate the CP2103. The CP2103-EK Evaluation Kit is ideal for applications such as industrial automation, consumer electronics, and communications and telecom. The CP2103-EK Evaluation Kit provides a complete solution for evaluating the CP2103 USB-to-UART Interface, including a USB-to-UART bridge, a USB cable, and a variety of software tools. The CP2103-EK Evaluation Kit is designed to help developers quickly and easily evaluate the CP2103 USB-to-UART Interface. The kit includes a USB-to-UART bridge, a USB cable, and a variety of software tools to help developers quickly and easily evaluate the CP2103. The CP2103-EK Evaluation Kit is ideal for applications such as industrial automation, consumer electronics, and communications and telecom.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Weight
    50.008559mg
  • Published
    1997
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 to UART (RS232) Bridge
  • Interface
    RS-232, USB
  • Utilized IC / Part
    CP2103
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Full Speed, 300bps to 1Mbps
  • Embedded
    No
  • Secondary Attributes
    Software, Connector Provides Direct Access to UART Signals
  • Height
    100.076mm
  • Length
    299.974mm
  • Width
    249.936mm
  • REACH SVHC
    Unknown
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.IC MMIC AMP HI EFF 1.2V SOT8946BUY