web counter

Silicon Labs Si3245MB3-EVBDevelopment Tools - Eval Boards Si3245 Evaluation Board

Silicon Labs Si3245MB3-EVB Reference Design 19
Silicon Labs Si3245MB3-EVB Reference Design 1
Silicon Labs Si3245MB3-EVB Reference Design 2
Silicon Labs Si3245MB3-EVB Reference Design 3
Silicon Labs Si3245MB3-EVB Reference Design 4
Silicon Labs Si3245MB3-EVB Reference Design 5
Silicon Labs Si3245MB3-EVB Reference Design 6
Silicon Labs Si3245MB3-EVB Reference Design 7
Silicon Labs Si3245MB3-EVB Reference Design 8
Silicon Labs Si3245MB3-EVB Reference Design 9
Silicon Labs Si3245MB3-EVB Reference Design 10
Silicon Labs Si3245MB3-EVB Reference Design 11
Silicon Labs Si3245MB3-EVB Reference Design 12
Silicon Labs Si3245MB3-EVB Reference Design 13
Silicon Labs Si3245MB3-EVB Reference Design 14
Silicon Labs Si3245MB3-EVB Reference Design 15
Silicon Labs Si3245MB3-EVB Reference Design 16
Silicon Labs Si3245MB3-EVB Reference Design 17
Silicon Labs Si3245MB3-EVB Reference Design 18
Silicon Labs Si3245MB3-EVB Reference Design 19
Silicon Labs Si3245MB3-EVB Reference Design 1
Silicon Labs Si3245MB3-EVB Reference Design 1
Silicon Labs Si3245MB3-EVB Reference Design 2
Silicon Labs Si3245MB3-EVB Reference Design 3
Silicon Labs Si3245MB3-EVB Reference Design 4
Silicon Labs Si3245MB3-EVB Reference Design 5
Silicon Labs Si3245MB3-EVB Reference Design 6
Silicon Labs Si3245MB3-EVB Reference Design 7
Silicon Labs Si3245MB3-EVB Reference Design 8
Silicon Labs Si3245MB3-EVB Reference Design 9
Silicon Labs Si3245MB3-EVB Reference Design 10
Silicon Labs Si3245MB3-EVB Reference Design 11
Silicon Labs Si3245MB3-EVB Reference Design 12
Silicon Labs Si3245MB3-EVB Reference Design 13
Silicon Labs Si3245MB3-EVB Reference Design 14
Silicon Labs Si3245MB3-EVB Reference Design 15
Silicon Labs Si3245MB3-EVB Reference Design 16
Silicon Labs Si3245MB3-EVB Reference Design 17
Silicon Labs Si3245MB3-EVB Reference Design 18
Silicon Labs Si3245MB3-EVB Reference Design 19

Applications:

Wired Communication >

SLIC

End Products:

Computers and PeripheralsDaughter Cards

ECAD Model:

Description

The Silicon Labs Si3245MB3-EVB Evaluation Kit is a powerful tool for evaluating the Si3245 Quad ProSLIC device. It is designed to provide a comprehensive platform for testing and evaluating the features and performance of the Si3245 Quad ProSLIC device. The kit includes a Si3245MB3-EVB board, a power supply, a USB cable, and a set of software tools. The board features four ProSLIC devices, each with its own independent power supply, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy access to the ProSLIC devices. The software tools provide a graphical user interface for configuring and testing the ProSLIC devices, as well as a library of example code for developing custom applications. The Si3245MB3-EVB Evaluation Kit is an ideal solution for evaluating the features and performance of the Si3245 Quad ProSLIC device.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Mounting Type
    Panel Mount
  • Mounting Feature
    Bulkhead - Front Side Nut
  • Shell Material
    Aluminum
  • Insert Material
    Thermoplastic
  • Backshell Material, Plating
    -
  • Voltage, Rating
    -
  • Package
    Bag
  • Primary Material
    Metal
  • Base Product Number
    D38999/24ZC
  • Mfr
    Corsair
  • Product Status
    Active
  • Contact Materials
    Copper Alloy
  • Contact Finish Mating
    Gold
  • RoHS
    Compliant
  • Operating Temperature
    -65°C ~ 200°C
  • Series
    Military, MIL-DTL-38999 Series III
  • Packaging
    Bulk
  • Termination
    Crimp
  • Connector Type
    Receptacle, Male Pins
  • Number of Positions
    10
  • Color
    Black
  • Applications
    Aviation, Marine, Military
  • Fastening Type
    Threaded
  • Current Rating (Amps)
    7.5A
  • Orientation
    C
  • Shielding
    Shielded
  • Ingress Protection
    IP67 - Dust Tight, Waterproof
  • Shell Finish
    Black Zinc Nickel
  • Shell Size - Insert
    13-98
  • Shell Size, MIL
    C
  • Cable Opening
    -
  • Evaluation Kit
    Yes
  • Features
    -
  • Contact Finish Thickness - Mating
    50.0µin (1.27µm)
  • Material Flammability Rating
    -
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR MC7805CD2TR4G Linear Voltage Regulator, 7805, Fixed, Positive Voltage, 10V To 35V In, 5V And 1A Out, TO-263-35231RFQ