web counter

Silicon Labs Si3462-EVBBOARD EVAL POE PSE SGL PORT

Silicon Labs Si3462-EVB Reference Design 6
Silicon Labs Si3462-EVB Reference Design 1
Silicon Labs Si3462-EVB Reference Design 2
Silicon Labs Si3462-EVB Reference Design 3
Silicon Labs Si3462-EVB Reference Design 4
Silicon Labs Si3462-EVB Reference Design 5
Silicon Labs Si3462-EVB Reference Design 6
Silicon Labs Si3462-EVB Reference Design 1
Silicon Labs Si3462-EVB Reference Design 1
Silicon Labs Si3462-EVB Reference Design 2
Silicon Labs Si3462-EVB Reference Design 3
Silicon Labs Si3462-EVB Reference Design 4
Silicon Labs Si3462-EVB Reference Design 5
Silicon Labs Si3462-EVB Reference Design 6

Applications:

Power Supplies >

DC to AC Single Output Power Supplies

End Products:

Computers and PeripheralsCable ModemDSL GatewaySet-Top Box

ECAD Model:

Description

The Silicon Labs Si3462-EVB is an evaluation board for the Si3462 single-port power management controller. It is designed to help engineers evaluate the performance of the Si3462 controller in their applications. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a power switch, a power LED, and a power supply. The board is compatible with a variety of operating systems, including Windows, Mac OS, and Linux. It is ideal for use in applications such as USB charging, USB power delivery, and USB power management.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Over Ethernet (POE), PSE
  • Utilized IC / Part
    Si3462
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining