web counter

Silicon Labs SI501-2-3-4-EVBClock & Timer Development Tools CMEMS Osc EBoard

Silicon Labs SI501-2-3-4-EVB Reference Design 5
Silicon Labs SI501-2-3-4-EVB Reference Design 1
Silicon Labs SI501-2-3-4-EVB Reference Design 2
Silicon Labs SI501-2-3-4-EVB Reference Design 3
Silicon Labs SI501-2-3-4-EVB Reference Design 4
Silicon Labs SI501-2-3-4-EVB Reference Design 5
Silicon Labs SI501-2-3-4-EVB Reference Design 1
Silicon Labs SI501-2-3-4-EVB Reference Design 1
Silicon Labs SI501-2-3-4-EVB Reference Design 2
Silicon Labs SI501-2-3-4-EVB Reference Design 3
Silicon Labs SI501-2-3-4-EVB Reference Design 4
Silicon Labs SI501-2-3-4-EVB Reference Design 5

Applications:

Oscillators >

Crystal Oscillator

End Products:

SecurityMotion Motor ControlPrinter and All-In-One PrinterIP CameraSurveillance Camera

ECAD Model:

Description

The Silicon Labs SI501-2-3-4-EVB Evaluation Kit is a USB plug-in board that allows for evaluation of the Si50x family of CMEMS oscillators, Security Sensors, and MEMS oscillators. It is designed to provide a comprehensive evaluation platform for the Si50x family of products, allowing users to quickly and easily evaluate the performance of the oscillators and sensors. The board includes a USB interface, a power supply, and a variety of test points and connectors for connecting to the Si50x family of products. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the oscillators and sensors. The GUI allows users to quickly and easily configure the oscillators and sensors, as well as monitor their performance. The board also includes a variety of test points and connectors for connecting to external test equipment. The SI501-2-3-4-EVB Evaluation Kit is an ideal solution for evaluating the performance of the Si50x family of products.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SOT23-63112RFQ
Silicon LabsIC MCU 8BIT 64KB FLASH 48TQFP0RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-62600BUY
Silicon LabsIC MCU USB 64K FLASH 48TQFP0RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SOT23-62909BUY
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-6114BUY