web counter

Silicon Labs SI50X-32X4-EVBClock & Timer Development Tools Si50x3.2x4mm Silicon Oscillators Eval Brd

Silicon Labs SI50X-32X4-EVB Reference Design 2
Silicon Labs SI50X-32X4-EVB Reference Design 1
Silicon Labs SI50X-32X4-EVB Reference Design 2
Silicon Labs SI50X-32X4-EVB Reference Design 1
Silicon Labs SI50X-32X4-EVB Reference Design 1
Silicon Labs SI50X-32X4-EVB Reference Design 2

Applications:

Oscillators >

Programmable Oscillator

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Silicon Labs SI50X-32X4-EVB is an evaluation board designed for the operation of a 900 to 200000KHz programmable oscillator for industrial, automotive, and medical applications. It features a wide range of frequency options, allowing users to customize their oscillator to meet their specific needs. The board also includes a variety of features such as a temperature sensor, a voltage regulator, and a power supply. Additionally, the board is designed to be easy to use and configure, making it ideal for prototyping and testing. With its robust design and wide range of features, the SI50X-32X4-EVB is an ideal choice for industrial, automotive, and medical applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Reconfigurable Oscillators
  • Utilized IC / Part
    Si50x
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining