Silicon Labs SI50X-FPB1-CUSTSILICON LABS SI50X-FPB1-CUST CMEMS CUSTOM FREQ OSC FIELD PROGRAM KIT
Description
The Silicon Labs SI50X-FPB1-CUST CMEMS Oscillator Evaluation Board for the Si504 Any Frequency, single-wire programmable CMEMS (CMOS + MEMS) oscillator is a powerful tool for communications and telecom applications. It features a wide range of frequency options, from 1 MHz to 200 MHz, and a wide range of output formats, including LVCMOS, LVDS, and HCSL. The board also includes a USB interface for easy programming and control, as well as a variety of test points for monitoring and debugging. The board is designed to provide a comprehensive evaluation platform for the Si504 oscillator, allowing users to quickly and easily evaluate the performance of the device in their applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- MountCable
- Package / Case502
- SeriesSi50x
- Published1997
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeField Oscillator
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Operating Supply Voltage3.3V
- InterfaceUSB
- ContentsProgrammer Board, USB Cable, Blank Parts (15)
- REACH SVHCUnknown
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | IC MCU 8BIT 64KB FLASH 48TQFP | 0 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 2050 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-6 | 10000 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 33 | RFQ | |
| Silicon Labs | IC MCU USB 64K FLASH 48TQFP | 0 | RFQ | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 7900 | BUY | |
| Texas Instruments | IC BUS TRANSCVR TRI-ST SOT23-6 | 231 | BUY |


Product
Brand
Articles
Tools